TE Connectivity Standard Rectangular Connectors 1241171-2

Description
Configuration Features Number of Cavities : 2 Number of Positions : 2 Number of Rows : 1 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Mating Area Plating Material : Silver Contact Retention Within Housing : With Contact Type : Female Wire Contact Termination Area Plating Material : Silver Dimensions Height : 12 MM  [.47 INCH ] Length : 14.95 MM  [.58 INCH ] Width : 25.7 MM  [1.01 INCH ] Wire Size (MMSQ) : 1 - 1.5 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Natural Housing Material : PA 6.6 Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized VDE Tested : Yes Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Panel Mount : No Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power For Use With : Tab Header Shielded : No Packaging Features Packaging Method : Box & Tube Packaging Quantity : 4900 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Connector Type : Connector Assembly Housing Type : Receptacle Product Style : Assembly Sealable : No Shape : Rectangular Wire/Cable Type : Stranded Termination Features Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Cavities : 2 Number of Positions : 2 Number of Rows : 1 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Mating Area Plating Material : Silver Contact Retention Within Housing : With Contact Type : Female Wire Contact Termination Area Plating Material : Silver Dimensions Height : 12 MM  [.47 INCH ] Length : 14.95 MM  [.58 INCH ] Width : 25.7 MM  [1.01 INCH ] Wire Size (MMSQ) : 1 - 1.5 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Natural Housing Material : PA 6.6 Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized VDE Tested : Yes Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Panel Mount : No Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power For Use With : Tab Header Shielded : No Packaging Features Packaging Method : Box & Tube Packaging Quantity : 4900 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Connector Type : Connector Assembly Housing Type : Receptacle Product Style : Assembly Sealable : No Shape : Rectangular Wire/Cable Type : Stranded Termination Features Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 1241171-2 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
1241171-2
Standard Rectangular Connectors 1241171-2
Configuration Features Number of Cavities : 2 Number of Positions : 2 Number of Rows : 1 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Mating Area Plating Material : Silver Contact Retention Within Housing : With Contact Type : Female Wire Contact Termination Area Plating Material : Silver Dimensions Height : 12 MM  [.47 INCH ] Length : 14.95 MM  [.58 INCH ] Width : 25.7 MM  [1.01 INCH ] Wire Size (MMSQ) : 1 - 1.5 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Natural Housing Material : PA 6.6 Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized VDE Tested : Yes Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Panel Mount : No Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power For Use With : Tab Header Shielded : No Packaging Features Packaging Method : Box & Tube Packaging Quantity : 4900 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Connector Type : Connector Assembly Housing Type : Receptacle Product Style : Assembly Sealable : No Shape : Rectangular Wire/Cable Type : Stranded Termination Features Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC) Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Configuration Features


  • Number of Cavities : 2
  • Number of Positions : 2
  • Number of Rows : 1
  • Panel Gasket : Without

Contact Features


  • Contact Current Rating (Max) (AMP) : 16
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Silver
  • Contact Retention Within Housing : With
  • Contact Type : Female
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Height : 12 MM  [.47 INCH ]
  • Length : 14.95 MM  [.58 INCH ]
  • Width : 25.7 MM  [1.01 INCH ]
  • Wire Size (MMSQ) : 1 - 1.5

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Color : Natural
  • Housing Material : PA 6.6

Industry Standards


  • Agency/Standard : UL
  • UL File Number : E28476
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized
  • VDE Tested : Yes

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Latch
  • Panel Mount : No
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power
  • For Use With : Tab Header
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tube
  • Packaging Quantity : 4900

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Connector Type : Connector Assembly
  • Housing Type : Receptacle
  • Product Style : Assembly
  • Sealable : No
  • Shape : Rectangular
  • Wire/Cable Type : Stranded

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement Crimp (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Free Hanging, Panel Mount - A118223-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A118223-ND
Free Hanging, Panel Mount A118223-ND
2 Position Rectangular Receptacle Connector IDC Tin

2 Position Rectangular Receptacle Connector IDC Tin

Buy Now Datasheet
Multifit Ste Mk2 2P Amp - Te Connectivity - 15N6972 - Newark, An Avnet Company
Chicago, IL, United States
Multifit Ste Mk2 2P Amp - Te Connectivity
15N6972
Multifit Ste Mk2 2P Amp - Te Connectivity 15N6972
MULTIFIT STE MK2 2P

MULTIFIT STE MK2 2P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1241171-2 A118223-ND 15N6972
Product Name Standard Rectangular Connectors Free Hanging, Panel Mount Multifit Ste Mk2 2P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 103349-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Accessories - A111685-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Contacts - 102128-2 - Powell Electronics, Inc.
TE Connectivity
View Details
4 suppliers