"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
2X 5P MOD2A-P STLEI
CONN HEADER VERT 10POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1241164-5-ND | 97X0707 | 1241164-5 |
| Product Name | Headers, Male Pins | 2X 5P Mod2A-P Stlei Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 5.0 amps | 5.0 amps |