"5 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"5 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"5 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
0-966736-5,1000/SPU ROHS COMPLIANT: YES
Wire-To-Board Connector, AMPMODU HV-100 Series, Surface Mount, Receptacle, 5, 2.54 mm RoHS Compliant: Yes
Board-To-Board Connector, HV-100 Series, Surface Mount, Receptacle, 5, 2.54 mm RoHS Compliant: Yes
CONN RCPT 5POS 0.1 GOLD SMD
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A121551DKR-ND | 11H0337 | 51X1889 | 1241152-5 |
| Product Name | Headers, Receptacles, Female Sockets | 0-966736-5,1000/spu Rohs Compliant Amp - Te Connectivity | Board-To-Board Connector, Hv-100 Series, Surface Mount, Receptacle, 5, 2.54 Mm Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |