TE Connectivity Headers, Receptacles, Female Sockets 1241152-4

Description
"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A121787TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A121787TR-ND
Headers, Receptacles, Female Sockets A121787TR-ND
"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A121787DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A121787DKR-ND
Headers, Receptacles, Female Sockets A121787DKR-ND
"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A121787CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A121787CT-ND
Headers, Receptacles, Female Sockets A121787CT-ND
"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 997117-1241152-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
997117-1241152-4
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 997117-1241152-4
Win Source Part Number: 997117-1241152-4 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: AMPMODU HV-100 Number of Positions: 4 Features: Pick and Place Connector Type: Receptacle, Bottom or Top Entry Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Copper Alloy Standard Package: 700 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 31.5µin (0.80µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Insulation Height: 0.244" (6.20mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A121787DKR,1241152-4 -ND,A121787TR,A12178 7-ND,A121787CT,-1241 152-4-SI,A121787,-12 41152-4-LSI Base Product Number: 1241152

Win Source Part Number: 997117-1241152-4
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: AMPMODU HV-100
Number of Positions: 4
Features: Pick and Place
Connector Type: Receptacle, Bottom or Top Entry
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Copper Alloy
Standard Package: 700
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 31.5µin (0.80µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Insulation Height: 0.244" (6.20mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A121787DKR,1241152-4-ND,A121787TR,A121787-ND,A121787CT,-1241152-4-SI,A121787,-1241152-4-LSI
Base Product Number: 1241152

Buy Now Datasheet
Singapore, Singapore
SMD 250V Electronic Connector
316-1241152-4
SMD 250V Electronic Connector 316-1241152-4
4 Pos 2.54mm Socket Header, Straight, Gold, SMD, 250V Product overview: 1241152-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1241152-4 can be used for catalog matching and distributor lookup.

4 Pos 2.54mm Socket Header, Straight, Gold, SMD, 250V Product overview: 1241152-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1241152-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0-966736-4,1000/spu Amp - Te Connectivity - 17R2890 - Newark, An Avnet Company
Chicago, IL, United States
0-966736-4,1000/spu Amp - Te Connectivity
17R2890
0-966736-4,1000/spu Amp - Te Connectivity 17R2890
0-966736-4,1000/SPU

0-966736-4,1000/SPU

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1241152-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1241152-4
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1241152-4
CONN RCPT 4POS 0.1 GOLD SMD

CONN RCPT 4POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121787TR-ND 997117-1241152-4 316-1241152-4 17R2890 1241152-4
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMD 250V Electronic Connector 0-966736-4,1000/spu Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle, Bottom or Top Entry Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD (SMT) Surface Mount
Number of Contacts 4 #
Termination Solder SMD/SMT Solder
Unlock Full Specs
to access all available technical data