"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
6 Pos 2.54mm Header HDR, Male Pin, Gold/Tin Plating, SMD Product overview: 1241150-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1241150-6 can be used for catalog matching and distributor lookup.
Electronic Component
6P MOD II BREAK AWAY HDR , SMD, BLISTER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106628TR-ND | 316-1241150-6 | 1241150-6 | 41AJ2287 |
| Product Name | Headers, Male Pins | SMD Electronic Connector | 6P Mod Ii Break Away Hdr , Smd, Blister Amp - Te Connectivity | |
| Connector Type | Header Connector | |||
| Mounting | Surface Mount | |||
| Number of Contacts | 6 # |