Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Number of Rows: 2
Style: C
Shrouding: Unshrouded
Mounting Type: Fixed
Termination: Solder
"Connector Header Surface Mount 5 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 5 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1639386 | 5286259P | 5286259 | A122174TR-ND | 98K5473 | |
| Product Name | PCB Headers | PCB Headers | PCB Headers | Connectors,Interconnects | Headers, Male Pins | Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector | Header Connector | Board to Board Connector; Wire to Board Connector | ||
| Termination | Solder | Solder | Solder | Through Hole Straight | ||
| Mounting | Surface mount | Surface mount | Fixed | Surface Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | 2.54 mm (0.1000 inch) |