"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
MODU SMT header double row,2x8W
2x8P MOD II BREAK AWAY HDR,SMD, BLISTER
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106626TR-ND | 1639383 | 5286394P | 41AJ2284 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | 2X8P Mod Ii Break Away Hdr,smd, Blister Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector | ||
| Mounting | Surface Mount | Surface mount | ||
| Number of Contacts | 16 # | 16 # |