TE Connectivity ™ Sensors, Transducers - Specialized Sensors 1241050-7

Description
Manufacturer: AMIS Category: Sensors, Transducers - Specialized Sensors Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 2 Row Spacing - Mating: 0.205" (5.20mm) Number of Positions Loaded: All Style: C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers - Specialized Sensors Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 2 Row Spacing - Mating: 0.205" (5.20mm) Number of Positions Loaded: All Style: C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Specialized Sensors -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Specialized Sensors
Sensors, Transducers - Specialized Sensors
Manufacturer: AMIS Category: Sensors, Transducers - Specialized Sensors Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 2 Row Spacing - Mating: 0.205" (5.20mm) Number of Positions Loaded: All Style: C Mounting Type: Surface Mount

Manufacturer: AMIS
Category: Sensors, Transducers - Specialized Sensors
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Number of Rows: 2
Row Spacing - Mating: 0.205" (5.20mm)
Number of Positions Loaded: All
Style: C
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Name Sensors, Transducers - Specialized Sensors
Unlock Full Specs
to access all available technical data