Manufacturer: TE Connectivity
Win Source Part Number: 853883-1241050-5
Series: AMPMODU Mod II
Features: Connector Header position
Package: Reel - TR
Family Name: 1241050
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 1241050-5-ND, A121506, A121506TR, A121506CT, -1241050-5-SI, A121506-ND
2x5P 2.54mm SMD Header, Male Pin, 3A, 250V, Gold/Pd Product overview: 1241050-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1241050-5 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 2.54MM, 10 POSITION; Connector Systems:Board-to-Boa
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 853883-1241050-5 | 316-1241050-5 | 5286350 | A121506TR-ND | 98K5467 |
| Product Name | Rectangular Connectors - 1241050-5 | SMD 3A 250V Electronic Connector | PCB Headers | Headers, Male Pins | Connector, Header, 2.54Mm, 10 Position; Connector Systems Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector | Header Connector | Board to Board Connector | |
| Gender | Male / Plug | ||||
| Termination | SMD/SMT | Solder | Surface Mount Straight | ||
| Current Rating | 3.0 amps |