MODU SMT header double row,2x3W
2x3P 6 Pos 2.54mm Pitch SMD Header, Gold Plated Product overview: 1241050-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1241050-3 can be used for catalog matching and distributor lookup.
BOARD-BOARD, HEADER, 6 POSITION, 2ROW; Connector Systems:Board-to-Boa
2x3P MOD II BREAK AWAY HDR,SMD, BLISTER
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1615277 | 5286338P | 316-1241050-3 | 98K5465 | 41AJ2283 |
| Product Name | PCB Headers | PCB Headers | SMD Electronic Connector | Board-Board, Header, 6 Position, 2Row; Connector Systems Amp - Te Connectivity | 2X3P Mod Ii Break Away Hdr,smd, Blister Amp - Te Connectivity |
| Category | Board to Board Connector; Wire to Board Connector | ||||
| Connector Type | Header Connector | Board to Board Connector | |||
| Termination | Solder | SMD/SMT | Surface Mount Straight | ||
| Mounting | Surface mount | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |