"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 809833-1241050-2
Packaging: Reel
Number of Positions: 4
Mounting Style: SMD
Features: Pick and Place
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Insulation Material: Polycyclohexylenedim
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold or Gold-Palladium
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1μin (3.00μm)
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.110" (2.79mm)
Contact Shape: Square
Contact Length - Mating: 0.228" (5.80mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 350
MSL Level: 1 (Unlimited)
MODU SMT header double row,2x2W
4 Pos 2.54mm Header HDR, Male Pin, Gold/Pd, 3A, 250V, SMD Product overview: 1241050-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1241050-2 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A121785TR-ND | 809833-1241050-2 | 5286322 | 5286322P | 316-1241050-2 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 1241050-2 | PCB Headers | PCB Headers | SMD 3A 250V Electronic Connector |
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | Header Connector | ||
| Mounting | Surface Mount | SMD | Surface mount | ||
| Number of Contacts | 4 # | 4 # | |||
| Termination | Solder | Solder | SMD/SMT | ||
| Category | Board to Board Connector; Wire to Board Connector |