"Pressure Sensor 100PSI (689.48kPa) Differential Male - 0.13"" (3.23mm) Tube, Dual 0 mV ~ 50 mV 8-DIP Module"
SENSOR 100PSID 0.13 .05V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | MSP6829-ND | 1240-100D-3L |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Differential | Differential |
| Signal Output | Analog Voltage; Wheatstone Bridge | Wheatstone Bridge |
| Features | Temperature Compensated |