TE Connectivity ™ Connectors,Interconnects 1240-015A-3S

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Telecom Pressure Type: Absolute Operating Pressure: 5.8 PSI ~ 16.68 PSI (40 kPa ~ 115 kPa) Output Type: Inverted Output: 3-State Accuracy: ±12°C(Max) Voltage - Supply: 3V Port Size: Male - 0.12" (3mm) Tube Port Style: Barbless Features: Retimer Interface 101-FCCSP (6x6)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Telecom Pressure Type: Absolute Operating Pressure: 5.8 PSI ~ 16.68 PSI (40 kPa ~ 115 kPa) Output Type: Inverted Output: 3-State Accuracy: ±12°C(Max) Voltage - Supply: 3V Port Size: Male - 0.12" (3mm) Tube Port Style: Barbless Features: Retimer Interface 101-FCCSP (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Telecom Pressure Type: Absolute Operating Pressure: 5.8 PSI ~ 16.68 PSI (40 kPa ~ 115 kPa) Output Type: Inverted Output: 3-State Accuracy: ±12°C(Max) Voltage - Supply: 3V Port Size: Male - 0.12" (3mm) Tube Port Style: Barbless Features: Retimer Interface 101-FCCSP (6x6)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Applications: Telecom
Pressure Type: Absolute
Operating Pressure: 5.8 PSI ~ 16.68 PSI (40 kPa ~ 115 kPa)
Output Type: Inverted
Output: 3-State
Accuracy: ±12°C(Max)
Voltage - Supply: 3V
Port Size: Male - 0.12" (3mm) Tube
Port Style: Barbless
Features: Retimer Interface 101-FCCSP (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products