TE Connectivity Connectors,Interconnects 123339-000

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Terminal Type: Gull Wing Width - Outer Edges: 0.217" (5.50mm) Length - Overall: 0.730" (18.54mm) Mounting Type: Fixed Termination: Solder Insulation: Insulated
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Terminal Type: Gull Wing Width - Outer Edges: 0.217" (5.50mm) Length - Overall: 0.730" (18.54mm) Mounting Type: Fixed Termination: Solder Insulation: Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Terminal Type: Gull Wing Width - Outer Edges: 0.217" (5.50mm) Length - Overall: 0.730" (18.54mm) Mounting Type: Fixed Termination: Solder Insulation: Insulated

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Terminal Type: Gull Wing
Width - Outer Edges: 0.217" (5.50mm)
Length - Overall: 0.730" (18.54mm)
Mounting Type: Fixed
Termination: Solder
Insulation: Insulated

Buy Now Datasheet
Ring Connectors - A145279-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A145279-ND
Ring Connectors A145279-ND
Ring Terminal Connector Circular 14-16 AWG Crimp

Ring Terminal Connector Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Term, M4, #8, Blue, 2.5Mm2, 14Awg Rohs Compliant Raychem - Te Connectivity - 70AH6951 - Newark, An Avnet Company
Chicago, IL, United States
Ring Term, M4, #8, Blue, 2.5Mm2, 14Awg Rohs Compliant Raychem - Te Connectivity
70AH6951
Ring Term, M4, #8, Blue, 2.5Mm2, 14Awg Rohs Compliant Raychem - Te Connectivity 70AH6951
RING TERM, M4, #8, BLUE, 2.5MM2, 14AWG ROHS COMPLIANT: YES

RING TERM, M4, #8, BLUE, 2.5MM2, 14AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A145279-ND 70AH6951
Product Name Connectors,Interconnects Ring Connectors Ring Term, M4, #8, Blue, 2.5Mm2, 14Awg Rohs Compliant Raychem - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details