TE Connectivity
Connector Contacts
12333-22
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Wire Size (MMSQ) : .08 - .34 Wire Size (AWG) : 28 - 22
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold Flash
- Contact Size : Size 22
- Contact Type : Socket
- Contact Underplating Material : Palladium Nickel
- Wire Contact Termination Area Plating Material : Gold Flash
Dimensions
- Wire Size (MMSQ) : .08 - .34
- Wire Size (AWG) : 28 - 22
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
12333-22 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
24 to 26 AWG
International
0.1200 to 0.2000 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
2 suppliers