TE Connectivity
Connector Contacts
12333-20
Description
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Wire Size (MMSQ) : .25 - .5 Wire Size (AWG) : 24 - 20
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Wire Size (MMSQ) : .25 - .5 Wire Size (AWG) : 24 - 20
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Flash Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Wire Size (MMSQ) : .25 - .5 Wire Size (AWG) : 24 - 20
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Current Rating (Max) (AMP) : 7.5
- Contact Mating Area Plating Material : Gold Flash
- Contact Size : Size 20
- Contact Type : Socket
- Contact Underplating Material : Palladium Nickel
- Wire Contact Termination Area Plating Material : Gold Flash
Dimensions
- Wire Size (MMSQ) : .25 - .5
- Wire Size (AWG) : 24 - 20
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
12333-20 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
13 to 17 AWG
View Details
Material
Silver
Features
RoHS
North American
13 to 17 AWG
View Details
Material
Tin
Features
RoHS; Insulated
North American
10 to 12 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers