TE Connectivity Compression Connectors 1229201-2

Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 22 MM  [.866 INCH ] Barrel Length : 37 MM  [1.457 INCH ] Barrel Outside Diameter : 30 MM  [1.18 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 300 Compatible Conductor Range (AWGKC) : 600 - 600 Lug Width : 30 MM  [1.181 INCH ] Palm Hole Diameter : 14.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class B Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 22 MM  [.866 INCH ] Barrel Length : 37 MM  [1.457 INCH ] Barrel Outside Diameter : 30 MM  [1.18 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 300 Compatible Conductor Range (AWGKC) : 600 - 600 Lug Width : 30 MM  [1.181 INCH ] Palm Hole Diameter : 14.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class B Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 1229201-2 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
1229201-2
Compression Connectors 1229201-2
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 22 MM  [.866 INCH ] Barrel Length : 37 MM  [1.457 INCH ] Barrel Outside Diameter : 30 MM  [1.18 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 300 Compatible Conductor Range (AWGKC) : 600 - 600 Lug Width : 30 MM  [1.181 INCH ] Palm Hole Diameter : 14.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class B Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Aluminum
  • Compression Barrel Type : Standard
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper, Aluminum

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 22 MM  [.866 INCH ]
  • Barrel Length : 37 MM  [1.457 INCH ]
  • Barrel Outside Diameter : 30 MM  [1.18 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 300
  • Compatible Conductor Range (AWGKC) : 600 - 600
  • Lug Width : 30 MM  [1.181 INCH ]
  • Palm Hole Diameter : 14.5

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class B Requirements

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1229201-2
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products