TE Connectivity Connector Backshells 122705-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 34.5 MM  [1.35 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS17346, MS17344, MS17348, MS17343, MS17345, MS17347 Operation/Applicatio n Compatible With Connector Shell Size : 18 Other Connector Interface Specification : MIL-DTL-22992 Class C,R, MIL-DTL-22992 Class C,J,R Entry Size Code : 10 TE Connector Interface Code : 32 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 34.5 MM  [1.35 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS17346, MS17344, MS17348, MS17343, MS17345, MS17347 Operation/Applicatio n Compatible With Connector Shell Size : 18 Other Connector Interface Specification : MIL-DTL-22992 Class C,R, MIL-DTL-22992 Class C,J,R Entry Size Code : 10 TE Connector Interface Code : 32 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 122705-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
122705-000
Connector Backshells 122705-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 34.5 MM  [1.35 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS17346, MS17344, MS17348, MS17343, MS17345, MS17347 Operation/Applicatio n Compatible With Connector Shell Size : 18 Other Connector Interface Specification : MIL-DTL-22992 Class C,R, MIL-DTL-22992 Class C,J,R Entry Size Code : 10 TE Connector Interface Code : 32 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ]
  • Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ]
  • Product Length : 34.5 MM  [1.35 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MS17346, MS17344, MS17348, MS17343, MS17345, MS17347

Operation/Application


  • Compatible With Connector Shell Size : 18

Other


  • Connector Interface Specification : MIL-DTL-22992 Class C,R, MIL-DTL-22992 Class C,J,R
  • Entry Size Code : 10
  • TE Connector Interface Code : 32

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR10AI
  • Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 122705-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products