TE Connectivity Connector Backshells 122337-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Product Length : 26.5 MM  [1.04 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/71, AS34041, M83723/49, M83723/05, M83723/72, NAS 1650, AS34461, M83723/65, NAS 1641, M83723/74, NAS 1700, AS34001, AS34641, M83723/98, MS3472, AS34121, NAS 1701, M83723/07, MS3474, NAS 1651, NAS 1694, M83723/85, NAS 1599, M83723/04, M83723/96, AS34081, AS34091, NAS 1702, NAS 1652, M83723/68, M83723/02, M83723/13, MS3475, AS34241, M83723/83, MS3470, M83723/84, AS34681, M83723/95, M83723/40, NAS 1642, M83723/08, M83723/97, NAS 1643, M83723/76, AS34011, M83723/39, M83723/66, M83723/78, M83723/86, AS34501, M83723/14, M83723/38, M83723/42, M83723/73, M83723/91, AS34671, M83723/01, M83723/03, M83723/77, M83723/75, NAS 1693, M83723/41, M83723/92, MS3471, AS34061, M83723/82, MS3459, MS3476, NAS 1653, AS34541, AS34561, AS34511, M83723/43, M83723/67, M83723/69, M83723/06, NAS 1699, M83723/87, M83723/36, M83723/37, M83723/48, NAS 1692 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 05 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR05AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Product Length : 26.5 MM  [1.04 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/71, AS34041, M83723/49, M83723/05, M83723/72, NAS 1650, AS34461, M83723/65, NAS 1641, M83723/74, NAS 1700, AS34001, AS34641, M83723/98, MS3472, AS34121, NAS 1701, M83723/07, MS3474, NAS 1651, NAS 1694, M83723/85, NAS 1599, M83723/04, M83723/96, AS34081, AS34091, NAS 1702, NAS 1652, M83723/68, M83723/02, M83723/13, MS3475, AS34241, M83723/83, MS3470, M83723/84, AS34681, M83723/95, M83723/40, NAS 1642, M83723/08, M83723/97, NAS 1643, M83723/76, AS34011, M83723/39, M83723/66, M83723/78, M83723/86, AS34501, M83723/14, M83723/38, M83723/42, M83723/73, M83723/91, AS34671, M83723/01, M83723/03, M83723/77, M83723/75, NAS 1693, M83723/41, M83723/92, MS3471, AS34061, M83723/82, MS3459, MS3476, NAS 1653, AS34541, AS34561, AS34511, M83723/43, M83723/67, M83723/69, M83723/06, NAS 1699, M83723/87, M83723/36, M83723/37, M83723/48, NAS 1692 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 05 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR05AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 122337-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
122337-000
Connector Backshells 122337-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Product Length : 26.5 MM  [1.04 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/71, AS34041, M83723/49, M83723/05, M83723/72, NAS 1650, AS34461, M83723/65, NAS 1641, M83723/74, NAS 1700, AS34001, AS34641, M83723/98, MS3472, AS34121, NAS 1701, M83723/07, MS3474, NAS 1651, NAS 1694, M83723/85, NAS 1599, M83723/04, M83723/96, AS34081, AS34091, NAS 1702, NAS 1652, M83723/68, M83723/02, M83723/13, MS3475, AS34241, M83723/83, MS3470, M83723/84, AS34681, M83723/95, M83723/40, NAS 1642, M83723/08, M83723/97, NAS 1643, M83723/76, AS34011, M83723/39, M83723/66, M83723/78, M83723/86, AS34501, M83723/14, M83723/38, M83723/42, M83723/73, M83723/91, AS34671, M83723/01, M83723/03, M83723/77, M83723/75, NAS 1693, M83723/41, M83723/92, MS3471, AS34061, M83723/82, MS3459, MS3476, NAS 1653, AS34541, AS34561, AS34511, M83723/43, M83723/67, M83723/69, M83723/06, NAS 1699, M83723/87, M83723/36, M83723/37, M83723/48, NAS 1692 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 05 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR05AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ]
  • Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ]
  • Product Length : 26.5 MM  [1.04 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/71, AS34041, M83723/49, M83723/05, M83723/72, NAS 1650, AS34461, M83723/65, NAS 1641, M83723/74, NAS 1700, AS34001, AS34641, M83723/98, MS3472, AS34121, NAS 1701, M83723/07, MS3474, NAS 1651, NAS 1694, M83723/85, NAS 1599, M83723/04, M83723/96, AS34081, AS34091, NAS 1702, NAS 1652, M83723/68, M83723/02, M83723/13, MS3475, AS34241, M83723/83, MS3470, M83723/84, AS34681, M83723/95, M83723/40, NAS 1642, M83723/08, M83723/97, NAS 1643, M83723/76, AS34011, M83723/39, M83723/66, M83723/78, M83723/86, AS34501, M83723/14, M83723/38, M83723/42, M83723/73, M83723/91, AS34671, M83723/01, M83723/03, M83723/77, M83723/75, NAS 1693, M83723/41, M83723/92, MS3471, AS34061, M83723/82, MS3459, MS3476, NAS 1653, AS34541, AS34561, AS34511, M83723/43, M83723/67, M83723/69, M83723/06, NAS 1699, M83723/87, M83723/36, M83723/37, M83723/48, NAS 1692

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • Entry Size Code : 05
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR05AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet
Txr54Ac90-1005Ai Raychem - Te Connectivity - 46AJ0510 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ac90-1005Ai Raychem - Te Connectivity
46AJ0510
Txr54Ac90-1005Ai Raychem - Te Connectivity 46AJ0510
TXR54AC90-1005AI

TXR54AC90-1005AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 122337-000 46AJ0510
Product Name Connector Backshells Txr54Ac90-1005Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products