TE Connectivity RF Connectors 1223199-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Accepts 0.5mm [.020] dia. pin- 2.8mm [.110] max. depth. Dielectric Material : TFE Fluorocarbon Gasket Material : Conductive Silver, Silicone Elastomers Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Connector Seal Type : Gasket, O-Ring Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSP Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Accepts 0.5mm [.020] dia. pin- 2.8mm [.110] max. depth. Dielectric Material : TFE Fluorocarbon Gasket Material : Conductive Silver, Silicone Elastomers Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Connector Seal Type : Gasket, O-Ring Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSP Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1223199-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1223199-1
RF Connectors 1223199-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Accepts 0.5mm [.020] dia. pin- 2.8mm [.110] max. depth. Dielectric Material : TFE Fluorocarbon Gasket Material : Conductive Silver, Silicone Elastomers Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Connector Seal Type : Gasket, O-Ring Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSP Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Push-On

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Comment : Accepts 0.5mm [.020] dia. pin- 2.8mm [.110] max. depth.
  • Dielectric Material : TFE Fluorocarbon
  • Gasket Material : Conductive Silver, Silicone Elastomers
  • Number of Panel Mounting Holes : 2

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector Seal Type : Gasket, O-Ring
  • Connector System : Cable-to-Panel
  • RF Connector Style : Plug
  • RF Interface : OSP
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
4551 3203 02,osp Flange Plug Amp - Te Connectivity - 97X0627 - Newark, An Avnet Company
Chicago, IL, United States
4551 3203 02,osp Flange Plug Amp - Te Connectivity
97X0627
4551 3203 02,osp Flange Plug Amp - Te Connectivity 97X0627
4551 3203 02,OSP FLANGE PLUG

4551 3203 02,OSP FLANGE PLUG

Supplier's Site
RF Connectors / Coaxial Connectors - 1223199-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1223199-1
RF Connectors / Coaxial Connectors 1223199-1
RF Connectors / Coaxial Connectors 4551 3203 02 OSP FLANGE PLUG

RF Connectors / Coaxial Connectors 4551 3203 02 OSP FLANGE PLUG

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1223199-1 97X0627 1223199-1
Product Name RF Connectors 4551 3203 02,osp Flange Plug Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connector Launchers - 1052959-1 - TE Connectivity
Specs
Mounting Panel Mount, Board Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1051052-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
2 suppliers
RF Connectors - 1053091-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1059632-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers