TE Connectivity RF Connector Launchers 1221887-1

Description
Body Features Body Material : Brass Body Plating Material : White Bronze Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Product Length : 22 MM  [.86 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Panel Mount Feature : Without Other Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Type : Blindmate Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : White Bronze Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Product Length : 22 MM  [.86 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Panel Mount Feature : Without Other Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Type : Blindmate Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Launchers - 1221887-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Launchers
1221887-1
RF Connector Launchers 1221887-1
Body Features Body Material : Brass Body Plating Material : White Bronze Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Product Length : 22 MM  [.86 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Panel Mount Feature : Without Other Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Type : Blindmate Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : White Bronze
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Product Length : 22 MM  [.86 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Panel Mount Feature : Without

Other


  • Dielectric Material : PTFE Fluorocarbon

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Type : Blindmate
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1221887-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1221887-1
RF Connectors / Coaxial Connectors 1221887-1
RF Connectors / Coaxial Connectors 4470 5001 37 OSP JACK RECEPT

RF Connectors / Coaxial Connectors 4470 5001 37 OSP JACK RECEPT

Buy Now Datasheet
4470 5001 37,osp Jack Recept Amp - Te Connectivity - 75AC4868 - Newark, An Avnet Company
Chicago, IL, United States
4470 5001 37,osp Jack Recept Amp - Te Connectivity
75AC4868
4470 5001 37,osp Jack Recept Amp - Te Connectivity 75AC4868
4470 5001 37,OSP JACK RECEPT

4470 5001 37,OSP JACK RECEPT

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1221887-1 1221887-1 75AC4868
Product Name RF Connector Launchers RF Connectors / Coaxial Connectors 4470 5001 37,osp Jack Recept Amp - Te Connectivity
Unlock Full Specs
to access all available technical data