Manufacturer: TE Connectivity Measurement Specialties
Win Source Part Number: 1336480-1220A-015A-3
Category: Sensors, Transducers>Pressure
Packaging: Tray
Termination Style: PC Pin
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 40
Output Type: Wheatstone Bridge
Output: 0 mV ~ 50 mV
Pressure Type: Absolute
Operating Pressure: 15PSI (103.42kPa)
Port Size: Male - 0.13" (3.18mm) Tube
Port Style: Barbless
Maximum Pressure: 45PSI (310.26kPa)
Voltage - Supply: 1.235V
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Other Part Number: 223-1347,2266-1220A-
Base Product Number: 1220A
Product Status: Obsolete
RoHS Status: RoHS Compliant
SENSOR 15PSIA 0.13 .05V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1336480-1220A-015A-3S | 1220A-015A-3S |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Absolute; Absolute | |
| Package / Mounting | 8-DIP Module | |
| Packing Method | Tray |