Manufacturer: TE Connectivity
Win Source Part Number: 905248-1220A-005G-3S
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.13" (3.3mm), Tube 0 mV ~ 50 mV 8-DIP Module
Package: Tray
Package: 8-DIP Module
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Other Part Number: 2266-1220A-005G-3S, Q6579190, 1220A-005G-3S-ND, 223-1228
SENSOR 5PSIG 0.13 .05V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 905248-1220A-005G-3S | 1220A-005G-3S |
| Product Name | Pressure Sensors, Transducers - 1220A-005G-3S | Sensors, Transducers - Pressure Sensors, Transducers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |