TE Connectivity ™ Connectors,Interconnects 1220A-005G-3N

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Telecom Pressure Type: Absolute Operating Pressure: 0.87 PSI (6 kPa) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Output: Ethernet Accuracy: ±12°C(Max) Voltage - Supply: 3V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Telecom Pressure Type: Absolute Operating Pressure: 0.87 PSI (6 kPa) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Output: Ethernet Accuracy: ±12°C(Max) Voltage - Supply: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Telecom Pressure Type: Absolute Operating Pressure: 0.87 PSI (6 kPa) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Output: Ethernet Accuracy: ±12°C(Max) Voltage - Supply: 3V

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Applications: Telecom
Pressure Type: Absolute
Operating Pressure: 0.87 PSI (6 kPa)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Output: Ethernet
Accuracy: ±12°C(Max)
Voltage - Supply: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details