TE Connectivity ™ Connectors,Interconnects 1220A-002D-3S

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Telecom Pressure Type: Absolute Operating Pressure: 5.8 PSI ~ 16.68 PSI (40 kPa ~ 115 kPa) Output Type: Inverted Output: Ethernet Voltage - Supply: 3V Features: Diode Array 1 Pair Common Cathode Schottky 150 V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Telecom Pressure Type: Absolute Operating Pressure: 5.8 PSI ~ 16.68 PSI (40 kPa ~ 115 kPa) Output Type: Inverted Output: Ethernet Voltage - Supply: 3V Features: Diode Array 1 Pair Common Cathode Schottky 150 V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Telecom Pressure Type: Absolute Operating Pressure: 5.8 PSI ~ 16.68 PSI (40 kPa ~ 115 kPa) Output Type: Inverted Output: Ethernet Voltage - Supply: 3V Features: Diode Array 1 Pair Common Cathode Schottky 150 V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Applications: Telecom
Pressure Type: Absolute
Operating Pressure: 5.8 PSI ~ 16.68 PSI (40 kPa ~ 115 kPa)
Output Type: Inverted
Output: Ethernet
Voltage - Supply: 3V
Features: Diode Array 1 Pair Common Cathode Schottky 150 V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details