TE Connectivity Power Cable Breakouts 122014N001

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 5 Dimensions Body Length : 75 MM  [2.952 INCH ] Compatible Cable Diameter - Body (Max) : 77 MM  [3.031 INCH ] Compatible Cable Diameter - Body (Min) : 28 MM  [1.102 INCH ] Compatible Cable Diameter - Leg (Max) : 24 MM , 30 MM  [.945 INCH , 1 INCH ] Compatible Cable Diameter - Leg (Min) : 8 MM , 7 MM  [.315 INCH , .276 INCH ] Expanded Inside Diameter (Min) (Body) : 85 MM  [3.346 INCH ] Expanded Inside Diameter (Min) (Leg) : 33 MM  [1.299 INCH ] Leg Length : 40 MM  [1.574 INCH ] Overall Product Length : 180 MM  [7.086 INCH ] Recovered Inside Diameter (Max) (Body) : 26 MM  [1.023 INCH ] Recovered Inside Diameter (Max) (Leg) : 6 MM , 7 MM  [.276 INCH , .236 INCH ] Recovered Wall Thickness (Max) (Body) : 3.2 MM  [.125 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.2 MM  [.086 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Weathering, Moisture, Salt Water, Rain, Contaminated Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 5 Dimensions Body Length : 75 MM  [2.952 INCH ] Compatible Cable Diameter - Body (Max) : 77 MM  [3.031 INCH ] Compatible Cable Diameter - Body (Min) : 28 MM  [1.102 INCH ] Compatible Cable Diameter - Leg (Max) : 24 MM , 30 MM  [.945 INCH , 1 INCH ] Compatible Cable Diameter - Leg (Min) : 8 MM , 7 MM  [.315 INCH , .276 INCH ] Expanded Inside Diameter (Min) (Body) : 85 MM  [3.346 INCH ] Expanded Inside Diameter (Min) (Leg) : 33 MM  [1.299 INCH ] Leg Length : 40 MM  [1.574 INCH ] Overall Product Length : 180 MM  [7.086 INCH ] Recovered Inside Diameter (Max) (Body) : 26 MM  [1.023 INCH ] Recovered Inside Diameter (Max) (Leg) : 6 MM , 7 MM  [.276 INCH , .236 INCH ] Recovered Wall Thickness (Max) (Body) : 3.2 MM  [.125 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.2 MM  [.086 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Weathering, Moisture, Salt Water, Rain, Contaminated Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 122014N001 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
122014N001
Power Cable Breakouts 122014N001
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 5 Dimensions Body Length : 75 MM  [2.952 INCH ] Compatible Cable Diameter - Body (Max) : 77 MM  [3.031 INCH ] Compatible Cable Diameter - Body (Min) : 28 MM  [1.102 INCH ] Compatible Cable Diameter - Leg (Max) : 24 MM , 30 MM  [.945 INCH , 1 INCH ] Compatible Cable Diameter - Leg (Min) : 8 MM , 7 MM  [.315 INCH , .276 INCH ] Expanded Inside Diameter (Min) (Body) : 85 MM  [3.346 INCH ] Expanded Inside Diameter (Min) (Leg) : 33 MM  [1.299 INCH ] Leg Length : 40 MM  [1.574 INCH ] Overall Product Length : 180 MM  [7.086 INCH ] Recovered Inside Diameter (Max) (Body) : 26 MM  [1.023 INCH ] Recovered Inside Diameter (Max) (Leg) : 6 MM , 7 MM  [.276 INCH , .236 INCH ] Recovered Wall Thickness (Max) (Body) : 3.2 MM  [.125 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.2 MM  [.086 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Weathering, Moisture, Salt Water, Rain, Contaminated Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Configuration Features


  • Number of Branches : 5

Dimensions


  • Body Length : 75 MM  [2.952 INCH ]
  • Compatible Cable Diameter - Body (Max) : 77 MM  [3.031 INCH ]
  • Compatible Cable Diameter - Body (Min) : 28 MM  [1.102 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 24 MM , 30 MM  [.945 INCH , 1 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 8 MM , 7 MM  [.315 INCH , .276 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 85 MM  [3.346 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 33 MM  [1.299 INCH ]
  • Leg Length : 40 MM  [1.574 INCH ]
  • Overall Product Length : 180 MM  [7.086 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 26 MM  [1.023 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 6 MM , 7 MM  [.276 INCH , .236 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 3.2 MM  [.125 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 2.2 MM  [.086 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 5

Product Availability


  • Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Spiral
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Weathering, Moisture, Salt Water, Rain, Contaminated Water
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Hydrocarbons, Transformer Oil
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 122014N001
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0316676003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Heat Shrink Tubing - 064450-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Cable Transitions & Breakouts - 072969-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Tubing - 0294354003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details