TE Connectivity ™ Heat Shrink Tubing - 1219034002 1219034002

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143531-1219034002 Color: Black Body Material: Polyolefin Material: Polyolefin Categories: Heat Shrink Tubing Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant Max Operating Temperature: 135 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143531-1219034002 Color: Black Body Material: Polyolefin Material: Polyolefin Categories: Heat Shrink Tubing Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant Max Operating Temperature: 135 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1219034002 - 1143531-1219034002 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - 1219034002
1143531-1219034002
Heat Shrink Tubing - 1219034002 1143531-1219034002
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143531-1219034002 Color: Black Body Material: Polyolefin Material: Polyolefin Categories: Heat Shrink Tubing Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant Max Operating Temperature: 135 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143531-1219034002
Color: Black
Body Material: Polyolefin
Material: Polyolefin
Categories: Heat Shrink Tubing
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
RoHS: Compliant
Min Operating Temperature: -40 °C
ELV: Compliant
Max Operating Temperature: 135 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1143531-1219034002
Product Name Heat Shrink Tubing - 1219034002
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers