TE Connectivity Connectors, Interconnects - Coaxial Connectors (RF) 1218933-1

Description
Win Source Part Number: 1034579-1218933-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Jack, Female Socket Package: Bulk Connector Style: OSSP, Subminiature Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 1218933 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1034579-1218933-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Jack, Female Socket Package: Bulk Connector Style: OSSP, Subminiature Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 1218933 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Coaxial Connectors (RF) - 1034579-1218933-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1034579-1218933-1
Connectors, Interconnects - Coaxial Connectors (RF) 1034579-1218933-1
Win Source Part Number: 1034579-1218933-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Jack, Female Socket Package: Bulk Connector Style: OSSP, Subminiature Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 1218933 RoHS Status: RoHS non-compliant

Win Source Part Number: 1034579-1218933-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Jack, Female Socket
Package: Bulk
Connector Style: OSSP, Subminiature
Standard Package: 10
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: 1218933
RoHS Status: RoHS non-compliant

Buy Now
Electronic Connector - 437-1218933-1 - ERSAELECTRONICS PTE. LTD.
Singapore
Electronic Connector
437-1218933-1
Electronic Connector 437-1218933-1
4710 5004 18 Ossp Jack Product overview: 1218933-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1218933-1 can be used for catalog matching and distributor lookup.

4710 5004 18 Ossp Jack Product overview: 1218933-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1218933-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
4710 5004 18 Ossp Jack Amp - Te Connectivity - 40K1945 - Newark, An Avnet Company
Chicago, IL, United States
4710 5004 18 Ossp Jack Amp - Te Connectivity
40K1945
4710 5004 18 Ossp Jack Amp - Te Connectivity 40K1945
4710 5004 18 OSSP JACK

4710 5004 18 OSSP JACK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors Electrical Connectors
Product Number 1034579-1218933-1 437-1218933-1 40K1945
Product Name Connectors, Interconnects - Coaxial Connectors (RF) Electronic Connector 4710 5004 18 Ossp Jack Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Right Angle
Termination Solder
View Details
Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - 7906E1 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 50.000 GHz
View Details