TE Connectivity Rack & Panel Connectors 1218814-1

Description
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 1 Contact Features Contact Arrangement Code (Module A) : 57 Contact Arrangement Code (Module B) : 57 Mechanical Attachment Connector Mounting Type : Board Mount Hardware Type : Screw Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Comment : Includes spare contacts. Custom Order Code : 204 Product Type Features Connector Product Type : Connector Kit Sealable : Yes
Request a Quote
Description
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 1 Contact Features Contact Arrangement Code (Module A) : 57 Contact Arrangement Code (Module B) : 57 Mechanical Attachment Connector Mounting Type : Board Mount Hardware Type : Screw Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Comment : Includes spare contacts. Custom Order Code : 204 Product Type Features Connector Product Type : Connector Kit Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1218814-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1218814-1
Rack & Panel Connectors 1218814-1
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 1 Contact Features Contact Arrangement Code (Module A) : 57 Contact Arrangement Code (Module B) : 57 Mechanical Attachment Connector Mounting Type : Board Mount Hardware Type : Screw Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Comment : Includes spare contacts. Custom Order Code : 204 Product Type Features Connector Product Type : Connector Kit Sealable : Yes

Body Features


  • Shell Finish : Chromate
  • Shell Plating Material : Cadmium

Configuration Features


  • Keying Code : 1

Contact Features


  • Contact Arrangement Code (Module A) : 57
  • Contact Arrangement Code (Module B) : 57

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Hardware Type : Screw
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Comment : Includes spare contacts.
  • Custom Order Code : 204

Product Type Features


  • Connector Product Type : Connector Kit
  • Sealable : Yes
Buy Now
Mme2P57P57P-00 (204) Amp - Te Connectivity - 97X0624 - Newark, An Avnet Company
Chicago, IL, United States
Mme2P57P57P-00 (204) Amp - Te Connectivity
97X0624
Mme2P57P57P-00 (204) Amp - Te Connectivity 97X0624
MME2P57P57P-00 (204)

MME2P57P57P-00 (204)

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1218814-1 97X0624
Product Name Rack & Panel Connectors Mme2P57P57P-00 (204) Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details