TE Connectivity Rack & Panel Connectors 1218791-3

Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Keying Code : 1 Release Style : Front Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : 120T2 Contact Arrangement Code (Module C) : 100 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 13C2 Contact Type : Pin Mechanical Attachment Connector Mounting Type : Panel Mount Hardware Type : Screw Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Comment : With cantilever EMI ground spring., Use HIRF compliant coax., Contacts sold separately. Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote
Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Keying Code : 1 Release Style : Front Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : 120T2 Contact Arrangement Code (Module C) : 100 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 13C2 Contact Type : Pin Mechanical Attachment Connector Mounting Type : Panel Mount Hardware Type : Screw Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Comment : With cantilever EMI ground spring., Use HIRF compliant coax., Contacts sold separately. Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1218791-3 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1218791-3
Rack & Panel Connectors 1218791-3
Body Features Shell Plating Material : Electroless Nickel Configuration Features Keying Code : 1 Release Style : Front Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : 120T2 Contact Arrangement Code (Module C) : 100 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 13C2 Contact Type : Pin Mechanical Attachment Connector Mounting Type : Panel Mount Hardware Type : Screw Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Comment : With cantilever EMI ground spring., Use HIRF compliant coax., Contacts sold separately. Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 3 Sealable : No

Body Features


  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Keying Code : 1
  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : C4
  • Contact Arrangement Code (Module B) : 120T2
  • Contact Arrangement Code (Module C) : 100
  • Contact Arrangement Code (Module D) : 150
  • Contact Arrangement Code (Module E) : 150
  • Contact Arrangement Code (Module F) : 13C2
  • Contact Type : Pin

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Hardware Type : Screw
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Comment : With cantilever EMI ground spring., Use HIRF compliant coax., Contacts sold separately.

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Assembly
  • Rack & Panel Connector Shell Size : 3
  • Sealable : No
Buy Now
Arinc Plug.sz3,120T2/100/13C2/3X150,w/o Amp - Te Connectivity - 40T8574 - Newark, An Avnet Company
Chicago, IL, United States
Arinc Plug.sz3,120T2/100/13C2/3X150,w/o Amp - Te Connectivity
40T8574
Arinc Plug.sz3,120T2/100/13C2/3X150,w/o Amp - Te Connectivity 40T8574
ARINC PLUG.Sz3,120T2/100/1 3C2/3x150,w/o

ARINC PLUG.Sz3,120T2/100/13C2/3x150,w/o

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1218791-3 40T8574
Product Name Rack & Panel Connectors Arinc Plug.sz3,120T2/100/13C2/3X150,w/o Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
4 suppliers