TE Connectivity Rack & Panel Connectors 1218657-1

Description
Body Features Shell Finish : Chromate Conversion Coating Configuration Features Keying Code : 50 Number of Positions : 313 Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Rack & Panel Connector Contact Size : 22 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 11841 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Other Comment : Module A supplied with contacts loaded. All other contacts must be ordered separately. Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote
Description
Body Features Shell Finish : Chromate Conversion Coating Configuration Features Keying Code : 50 Number of Positions : 313 Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Rack & Panel Connector Contact Size : 22 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 11841 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Other Comment : Module A supplied with contacts loaded. All other contacts must be ordered separately. Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1218657-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1218657-1
Rack & Panel Connectors 1218657-1
Body Features Shell Finish : Chromate Conversion Coating Configuration Features Keying Code : 50 Number of Positions : 313 Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Rack & Panel Connector Contact Size : 22 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 11841 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Other Comment : Module A supplied with contacts loaded. All other contacts must be ordered separately. Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Shell Finish : Chromate Conversion Coating

Configuration Features


  • Keying Code : 50
  • Number of Positions : 313

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Type : Socket
  • Rack & Panel Connector Contact Size : 22

Mechanical Attachment


  • Clinch Nut Quantity : 6
  • Clinch Nut Size : 11841
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Other


  • Comment : Module A supplied with contacts loaded. All other contacts must be ordered separately.

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now
Recpt Assy,sz2, Fr, Arinc 600 Amp - Te Connectivity - 97X0615 - Newark, An Avnet Company
Chicago, IL, United States
Recpt Assy,sz2, Fr, Arinc 600 Amp - Te Connectivity
97X0615
Recpt Assy,sz2, Fr, Arinc 600 Amp - Te Connectivity 97X0615
RECPT ASSY,SZ2, FR, ARINC 600

RECPT ASSY,SZ2, FR, ARINC 600

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1218657-1 97X0615
Product Name Rack & Panel Connectors Recpt Assy,sz2, Fr, Arinc 600 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 21701358 - Radwell International
Specs
Connector Type D-Sub Connector
View Details
Data Bus Connectors - 014939-000 - TE Connectivity
Specs
Termination Solder
View Details
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details