TE Connectivity Rack & Panel Connectors 1218644-1

Description
Body Features Connector & Keying Code : 4 Shell Finish : Chromate Conversion Coating Configuration Features Number of Positions : 313 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Size : Size 22 Contact Type : Socket Mechanical Attachment Clinch Nut Quantity : 6 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 4 Shell Finish : Chromate Conversion Coating Configuration Features Number of Positions : 313 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Size : Size 22 Contact Type : Socket Mechanical Attachment Clinch Nut Quantity : 6 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1218644-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1218644-1
Rack & Panel Connectors 1218644-1
Body Features Connector & Keying Code : 4 Shell Finish : Chromate Conversion Coating Configuration Features Number of Positions : 313 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Size : Size 22 Contact Type : Socket Mechanical Attachment Clinch Nut Quantity : 6 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 4
  • Shell Finish : Chromate Conversion Coating

Configuration Features


  • Number of Positions : 313
  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Size : Size 22
  • Contact Type : Socket

Mechanical Attachment


  • Clinch Nut Quantity : 6
  • Connector Hardware Type : Screw
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1218644-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1218644-1
ARINC Connector 1218644-1
RECPT ASSY, SIZE2,FR, ARINC600

RECPT ASSY, SIZE2,FR, ARINC600

Buy Now
Recpt Assy, Size2,fr, Arinc600 Amp - Te Connectivity - 82H1707 - Newark, An Avnet Company
Chicago, IL, United States
Recpt Assy, Size2,fr, Arinc600 Amp - Te Connectivity
82H1707
Recpt Assy, Size2,fr, Arinc600 Amp - Te Connectivity 82H1707
RECPT ASSY, SIZE2,FR, ARINC600

RECPT ASSY, SIZE2,FR, ARINC600

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1218644-1 1218644-1 82H1707
Product Name Rack & Panel Connectors ARINC Connector Recpt Assy, Size2,fr, Arinc600 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products