TE Connectivity Rack & Panel Connectors 1218639-1

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Contact Features Contact Arrangement Code (Module A) : 57 Contact Type : Socket Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 204 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : Yes
Request a Quote
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Contact Features Contact Arrangement Code (Module A) : 57 Contact Type : Socket Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 204 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1218639-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1218639-1
Rack & Panel Connectors 1218639-1
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Contact Features Contact Arrangement Code (Module A) : 57 Contact Type : Socket Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 204 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : Yes

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate
  • Shell Plating Material : Cadmium

Contact Features


  • Contact Arrangement Code (Module A) : 57
  • Contact Type : Socket

Mechanical Attachment


  • Connector Hardware Type : Screw
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 204

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Sealable : Yes
Buy Now
ARINC Connector - 1218639-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1218639-1
ARINC Connector 1218639-1
ARINC ASSY,MME1R57S-0001(2 04)

ARINC ASSY,MME1R57S-0001(204)

Buy Now
Swedesboro, NJ, United States
ARINC Connector
1218639-1
ARINC Connector 1218639-1
ARINC

ARINC

Buy Now
Arinc Assy,mme1R57S-0001(204) Rohs Compliant Amp - Te Connectivity - 11H0073 - Newark, An Avnet Company
Chicago, IL, United States
Arinc Assy,mme1R57S-0001(204) Rohs Compliant Amp - Te Connectivity
11H0073
Arinc Assy,mme1R57S-0001(204) Rohs Compliant Amp - Te Connectivity 11H0073
ARINC ASSY,MME1R57S-0001(2 04) ROHS COMPLIANT: NO

ARINC ASSY,MME1R57S-0001(204) ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1218639-1 1218639-1 11H0073
Product Name Rack & Panel Connectors ARINC Connector Arinc Assy,mme1R57S-0001(204) Rohs Compliant Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products