TE Connectivity Rack & Panel Connectors 1218638-1

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Contact Features Contact Arrangement Code (Module A) : 57 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 204 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes
Request a Quote
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Contact Features Contact Arrangement Code (Module A) : 57 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 204 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1218638-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1218638-1
Rack & Panel Connectors 1218638-1
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Contact Features Contact Arrangement Code (Module A) : 57 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 204 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate
  • Shell Plating Material : Cadmium

Contact Features


  • Contact Arrangement Code (Module A) : 57

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 204

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Sealable : Yes
Buy Now
ARINC Connector - 1218638-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1218638-1
ARINC Connector 1218638-1
ARINC ASSY,MME1P57P-2301(2 04)

ARINC ASSY,MME1P57P-2301(204)

Buy Now
Arinc Assy,mme1P57P-2301(204) Rohs Compliant Amp - Te Connectivity - 11H0072 - Newark, An Avnet Company
Chicago, IL, United States
Arinc Assy,mme1P57P-2301(204) Rohs Compliant Amp - Te Connectivity
11H0072
Arinc Assy,mme1P57P-2301(204) Rohs Compliant Amp - Te Connectivity 11H0072
ARINC ASSY,MME1P57P-2301(2 04) ROHS COMPLIANT: NO

ARINC ASSY,MME1P57P-2301(204) ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1218638-1 1218638-1 11H0072
Product Name Rack & Panel Connectors ARINC Connector Arinc Assy,mme1P57P-2301(204) Rohs Compliant Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details