TE Connectivity Rack & Panel Connectors 1218528-1

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Contact Features Contact Arrangement Code (Module A) : 33C4 Contact Arrangement Code (Module B) : 33C4 Contact Type : Socket Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : No
Request a Quote
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Contact Features Contact Arrangement Code (Module A) : 33C4 Contact Arrangement Code (Module B) : 33C4 Contact Type : Socket Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1218528-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1218528-1
Rack & Panel Connectors 1218528-1
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Shell Plating Material : Cadmium Contact Features Contact Arrangement Code (Module A) : 33C4 Contact Arrangement Code (Module B) : 33C4 Contact Type : Socket Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : No

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate
  • Shell Plating Material : Cadmium

Contact Features


  • Contact Arrangement Code (Module A) : 33C4
  • Contact Arrangement Code (Module B) : 33C4
  • Contact Type : Socket

Mechanical Attachment


  • Connector Hardware Type : Screw
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 200

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1218528-1
Product Name Rack & Panel Connectors
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products