TE Connectivity Rack & Panel Connectors 1218479-1

Description
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 1 Contact Features Contact Arrangement Code (Module A) : 45 Contact Type : Socket Mechanical Attachment Clinch Nut Quantity : 3 Connector Mounting Type : Panel Mount Hardware Type : Screw Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : No
Request a Quote
Description
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 1 Contact Features Contact Arrangement Code (Module A) : 45 Contact Type : Socket Mechanical Attachment Clinch Nut Quantity : 3 Connector Mounting Type : Panel Mount Hardware Type : Screw Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1218479-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1218479-1
Rack & Panel Connectors 1218479-1
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 1 Contact Features Contact Arrangement Code (Module A) : 45 Contact Type : Socket Mechanical Attachment Clinch Nut Quantity : 3 Connector Mounting Type : Panel Mount Hardware Type : Screw Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : No

Body Features


  • Shell Finish : Chromate
  • Shell Plating Material : Cadmium

Configuration Features


  • Keying Code : 1

Contact Features


  • Contact Arrangement Code (Module A) : 45
  • Contact Type : Socket

Mechanical Attachment


  • Clinch Nut Quantity : 3
  • Connector Mounting Type : Panel Mount
  • Hardware Type : Screw
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 200

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1218479-1
Product Name Rack & Panel Connectors
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers