TE Connectivity Rack & Panel Connectors 1218476-1

Description
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 106 Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 14702 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Other Custom Order Code : 201 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Seal & Plug Type : Interface Seal Sealable : Yes
Request a Quote
Description
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 106 Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 14702 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Other Custom Order Code : 201 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Seal & Plug Type : Interface Seal Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1218476-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1218476-1
Rack & Panel Connectors 1218476-1
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 106 Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 14702 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Other Custom Order Code : 201 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Seal & Plug Type : Interface Seal Sealable : Yes

Body Features


  • Shell Finish : Chromate
  • Shell Plating Material : Cadmium

Contact Features


  • Contact Arrangement Code (Module A) : 106
  • Contact Arrangement Code (Module B) : 106

Mechanical Attachment


  • Clinch Nut Quantity : 4
  • Clinch Nut Size : 14702
  • Connector Hardware Type : Screw
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Other


  • Custom Order Code : 201

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Connector Seal & Plug Type : Interface Seal
  • Sealable : Yes
Buy Now
ARINC Connector - 1218476-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1218476-1
ARINC Connector 1218476-1
ARINC Products

ARINC Products

Buy Now
Mm2R106S106S-0100(201)Arinc404 Rohs Compliant Amp - Te Connectivity - 11H0057 - Newark, An Avnet Company
Chicago, IL, United States
Mm2R106S106S-0100(201)Arinc404 Rohs Compliant Amp - Te Connectivity
11H0057
Mm2R106S106S-0100(201)Arinc404 Rohs Compliant Amp - Te Connectivity 11H0057
MM2R106S106S-0100(20 1)ARINC404 ROHS COMPLIANT: NO

MM2R106S106S-0100(201)ARINC404 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1218476-1 1218476-1 11H0057
Product Name Rack & Panel Connectors ARINC Connector Mm2R106S106S-0100(201)Arinc404 Rohs Compliant Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products