TE Connectivity Rack & Panel Connectors 1218231-1

Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Cadmium Configuration Features Number of Inserts : 4 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 106 Contact Arrangement Code (Module C) : 106 Contact Arrangement Code (Module D) : 106 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Mechanical Attachment Connector Hardware Type : Floating Bushing Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector Product Type : Connector Kit Sealable : No
Request a Quote
Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Cadmium Configuration Features Number of Inserts : 4 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 106 Contact Arrangement Code (Module C) : 106 Contact Arrangement Code (Module D) : 106 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Mechanical Attachment Connector Hardware Type : Floating Bushing Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector Product Type : Connector Kit Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1218231-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1218231-1
Rack & Panel Connectors 1218231-1
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Cadmium Configuration Features Number of Inserts : 4 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 106 Contact Arrangement Code (Module C) : 106 Contact Arrangement Code (Module D) : 106 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Contact Type (Module D) : Pin Mechanical Attachment Connector Hardware Type : Floating Bushing Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector Product Type : Connector Kit Sealable : No

Body Features


  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Inserts : 4

Contact Features


  • Contact Arrangement Code (Module A) : 106
  • Contact Arrangement Code (Module B) : 106
  • Contact Arrangement Code (Module C) : 106
  • Contact Arrangement Code (Module D) : 106
  • Contact Type : Pin
  • Contact Type (Module A) : Pin
  • Contact Type (Module B) : Pin
  • Contact Type (Module C) : Pin
  • Contact Type (Module D) : Pin

Mechanical Attachment


  • Connector Hardware Type : Floating Bushing
  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 200

Product Type Features


  • Connector Product Type : Connector Kit
  • Sealable : No
Buy Now
M4P106P106P106P106P-2300(200) Amp - Te Connectivity - 10H9920 - Newark, An Avnet Company
Chicago, IL, United States
M4P106P106P106P106P-2300(200) Amp - Te Connectivity
10H9920
M4P106P106P106P106P-2300(200) Amp - Te Connectivity 10H9920
M4P106P106P106P106P- 2300(200)

M4P106P106P106P106P-2300(200)

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1218231-1 10H9920
Product Name Rack & Panel Connectors M4P106P106P106P106P-2300(200) Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products