TE Connectivity ™ RF Cable Assemblies 1218147-2

Description
RF Cable Assemblies LGH MICRO-MIN PLUG ASSY 170SER
Datasheet
Description
RF Cable Assemblies LGH MICRO-MIN PLUG ASSY 170SER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1218147-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1218147-2
RF Cable Assemblies 1218147-2
RF Cable Assemblies LGH MICRO-MIN PLUG ASSY 170SER

RF Cable Assemblies LGH MICRO-MIN PLUG ASSY 170SER

Buy Now Datasheet
Cable Assemblies - LGH Cables - 1218147-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - LGH Cables
1218147-2
Cable Assemblies - LGH Cables 1218147-2
MICRO-MIN LGH TO CBL 24AWG 12.5"

MICRO-MIN LGH TO CBL 24AWG 12.5"

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1218147-2 1218147-2
Product Name RF Cable Assemblies Cable Assemblies - LGH Cables
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
Connector Type Sub-D connector
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details