TE Connectivity
Rack & Panel Connectors
1218098-2
Description
Body Features Shell Plating Material : ENI
Configuration Features Keying Code : 1 Release Style : Front
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 13C2 Contact Type : Pin
Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 11841 Connector Mounting Type : Board Mount Hardware Type : Screw Panel Mount Feature Type : Clinch Nut
Other Comment : Includes size 12 and 20 solder cup pin contacts supplied unassembled.
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote
Email Supplier
Description
Body Features Shell Plating Material : ENI
Configuration Features Keying Code : 1 Release Style : Front
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 13C2 Contact Type : Pin
Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 11841 Connector Mounting Type : Board Mount Hardware Type : Screw Panel Mount Feature Type : Clinch Nut
Other Comment : Includes size 12 and 20 solder cup pin contacts supplied unassembled.
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote
Email Supplier
Suppliers
Body Features Shell Plating Material : ENI
Configuration Features Keying Code : 1 Release Style : Front
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Arrangement Code (Module D) : 150 Contact Arrangement Code (Module E) : 150 Contact Arrangement Code (Module F) : 13C2 Contact Type : Pin
Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 11841 Connector Mounting Type : Board Mount Hardware Type : Screw Panel Mount Feature Type : Clinch Nut
Other Comment : Includes size 12 and 20 solder cup pin contacts supplied unassembled.
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Body Features
- Shell Plating Material : ENI
Configuration Features
- Keying Code : 1
- Release Style : Front
Contact Features
- Contact Arrangement Code (Module A) : 150
- Contact Arrangement Code (Module B) : 150
- Contact Arrangement Code (Module C) : 13C2
- Contact Arrangement Code (Module D) : 150
- Contact Arrangement Code (Module E) : 150
- Contact Arrangement Code (Module F) : 13C2
- Contact Type : Pin
Mechanical Attachment
- Clinch Nut Quantity : 10
- Clinch Nut Size : 11841
- Connector Mounting Type : Board Mount
- Hardware Type : Screw
- Panel Mount Feature Type : Clinch Nut
Other
- Comment : Includes size 12 and 20 solder cup pin contacts supplied unassembled.
Product Type Features
- Connector & Housing Type : Receptacle
- Connector Product Type : Connector Assembly
- Rack & Panel Connector Shell Size : 3
- Sealable : No
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1218098-2 |
|
Product Name
|
Rack & Panel Connectors |
|
Mounting
|
Board Mount
|
Unlock Full Specs
to access all available technical data