TE Connectivity Rack & Panel Connectors 1218049-4

Description
Body Features Connector & Keying Code : 9 Shell Finish : ENI per MIL-C-26074 Class 3 Grade 8 Shell Plating Material : Electroless Nickel Configuration Features Number of Inserts : 3 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket, Pin Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Pin Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 6-32 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 9 Shell Finish : ENI per MIL-C-26074 Class 3 Grade 8 Shell Plating Material : Electroless Nickel Configuration Features Number of Inserts : 3 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket, Pin Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Pin Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 6-32 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1218049-4 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1218049-4
Rack & Panel Connectors 1218049-4
Body Features Connector & Keying Code : 9 Shell Finish : ENI per MIL-C-26074 Class 3 Grade 8 Shell Plating Material : Electroless Nickel Configuration Features Number of Inserts : 3 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket, Pin Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Pin Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 6-32 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 9
  • Shell Finish : ENI per MIL-C-26074 Class 3 Grade 8
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Inserts : 3
  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Type : Socket, Pin
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : Pin

Mechanical Attachment


  • Clinch Nut Quantity : 6
  • Clinch Nut Size : 6-32
  • Connector Hardware Type : Screw
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1218049-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1218049-4
ARINC Connector 1218049-4
ARINC600,RCPT ASSY,SZ 2,SPCL,MONOBLK

ARINC600,RCPT ASSY,SZ 2,SPCL,MONOBLK

Buy Now
Swedesboro, NJ, United States
ARINC Connector
1218049-4
ARINC Connector 1218049-4
ARINC

ARINC

Buy Now
ARINC - 1218049-4-ND - DigiKey
Thief River Falls, MN, United States
Connector Arinc /////

Connector Arinc /////

Buy Now Datasheet
Arinc600,rcpt Assy,sz 2,spcl,monoblk Amp - Te Connectivity - 97X0595 - Newark, An Avnet Company
Chicago, IL, United States
Arinc600,rcpt Assy,sz 2,spcl,monoblk Amp - Te Connectivity
97X0595
Arinc600,rcpt Assy,sz 2,spcl,monoblk Amp - Te Connectivity 97X0595
ARINC600,RCPT ASSY,SZ 2,SPCL,MONOBLK

ARINC600,RCPT ASSY,SZ 2,SPCL,MONOBLK

Supplier's Site
Arinc600,rcpt Assy,sz 2,spcl,monoblk Amp - Te Connectivity - 87AJ9294 - Newark, An Avnet Company
Chicago, IL, United States
Arinc600,rcpt Assy,sz 2,spcl,monoblk Amp - Te Connectivity
87AJ9294
Arinc600,rcpt Assy,sz 2,spcl,monoblk Amp - Te Connectivity 87AJ9294
ARINC600,RCPT ASSY,SZ 2,SPCL,MONOBLK

ARINC600,RCPT ASSY,SZ 2,SPCL,MONOBLK

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1218049-4 1218049-4 1218049-4 1218049-4-ND 97X0595
Product Name Rack & Panel Connectors ARINC Connector ARINC Connector ARINC Arinc600,rcpt Assy,sz 2,spcl,monoblk Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers