TE Connectivity
Rack & Panel Connectors
1218049-3
Description
Body Features Connector & Keying Code : 9 Shell Finish : Chromate Conversion Coating
Configuration Features Number of Positions : 313 Release Style : Front
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Pin
Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 11841 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut
Other Backplane Connector Comment : Dust cover not included., Customer marking, see drawing.
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : 9 Shell Finish : Chromate Conversion Coating
Configuration Features Number of Positions : 313 Release Style : Front
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Pin
Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 11841 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut
Other Backplane Connector Comment : Dust cover not included., Customer marking, see drawing.
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote
Email Supplier
Suppliers
Body Features Connector & Keying Code : 9 Shell Finish : Chromate Conversion Coating
Configuration Features Number of Positions : 313 Release Style : Front
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Pin
Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 11841 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut
Other Backplane Connector Comment : Dust cover not included., Customer marking, see drawing.
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Body Features
- Connector & Keying Code : 9
- Shell Finish : Chromate Conversion Coating
Configuration Features
- Number of Positions : 313
- Release Style : Front
Contact Features
- Contact Arrangement Code (Module A) : 150
- Contact Arrangement Code (Module B) : 150
- Contact Arrangement Code (Module C) : 13C2
- Contact Type : Pin
Mechanical Attachment
- Clinch Nut Quantity : 6
- Clinch Nut Size : 11841
- Connector Mounting Type : Board Mount
- Panel Mount Feature Type : Clinch Nut
Other
- Backplane Connector Comment : Dust cover not included., Customer marking, see drawing.
Product Type Features
- Connector & Housing Type : Receptacle
- Connector Product Type : Connector Assembly
- Rack & Panel Connector Shell Size : 2
- Sealable : No
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1218049-3 |
|
Product Name
|
Rack & Panel Connectors |
|
Mounting
|
Board Mount
|
Unlock Full Specs
to access all available technical data