TE Connectivity Rack & Panel Connectors 1218049-2

Description
Body Features Shell Finish : Chromate Conversion Coating Configuration Features Keying Code : 88 Number of Positions : 313 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Pin Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 14702 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Other Comment : Selectively Loaded, With Dust Cover Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote
Description
Body Features Shell Finish : Chromate Conversion Coating Configuration Features Keying Code : 88 Number of Positions : 313 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Pin Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 14702 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Other Comment : Selectively Loaded, With Dust Cover Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1218049-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1218049-2
Rack & Panel Connectors 1218049-2
Body Features Shell Finish : Chromate Conversion Coating Configuration Features Keying Code : 88 Number of Positions : 313 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Pin Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 14702 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Other Comment : Selectively Loaded, With Dust Cover Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Shell Finish : Chromate Conversion Coating

Configuration Features


  • Keying Code : 88
  • Number of Positions : 313
  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Type : Pin

Mechanical Attachment


  • Clinch Nut Quantity : 10
  • Clinch Nut Size : 14702
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Other


  • Comment : Selectively Loaded, With Dust Cover

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1218049-2
Product Name Rack & Panel Connectors
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products