TE Connectivity Rack & Panel Connectors 1218042-1

Description
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 1 Number of Inserts : 1 Contact Features Contact Arrangement Code (Module A) : 67 Contact Type : Socket Contact Type (Module A) : Socket Signal Contacts : With Mechanical Attachment Connector Mounting Type : Panel Mount Hardware Type : Screw Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Sealable : Yes
Request a Quote
Description
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 1 Number of Inserts : 1 Contact Features Contact Arrangement Code (Module A) : 67 Contact Type : Socket Contact Type (Module A) : Socket Signal Contacts : With Mechanical Attachment Connector Mounting Type : Panel Mount Hardware Type : Screw Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1218042-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1218042-1
Rack & Panel Connectors 1218042-1
Body Features Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Keying Code : 1 Number of Inserts : 1 Contact Features Contact Arrangement Code (Module A) : 67 Contact Type : Socket Contact Type (Module A) : Socket Signal Contacts : With Mechanical Attachment Connector Mounting Type : Panel Mount Hardware Type : Screw Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Sealable : Yes

Body Features


  • Shell Finish : Chromate
  • Shell Plating Material : Cadmium

Configuration Features


  • Keying Code : 1
  • Number of Inserts : 1

Contact Features


  • Contact Arrangement Code (Module A) : 67
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Signal Contacts : With

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Hardware Type : Screw
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 200

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1218042-1
Product Name Rack & Panel Connectors
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details