TE Connectivity Terminal, Tab, 6.35Mm X 0.81Mm, Solder; Tab Size Metric Amp Te Connectivity 1217861-1.

Description
TERMINAL, TAB, 6.35MM X 0.81MM, SOLDER; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:1.4MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:QUICK CONNECT TAB ROHS COMPLIANT: YES
Description
TERMINAL, TAB, 6.35MM X 0.81MM, SOLDER; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:1.4MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:QUICK CONNECT TAB ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Terminal, Tab, 6.35Mm X 0.81Mm, Solder; Tab Size Metric Amp Te Connectivity - 28AC7041 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Tab, 6.35Mm X 0.81Mm, Solder; Tab Size Metric Amp Te Connectivity
28AC7041
Terminal, Tab, 6.35Mm X 0.81Mm, Solder; Tab Size Metric Amp Te Connectivity 28AC7041
TERMINAL, TAB, 6.35MM X 0.81MM, SOLDER; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:1.4MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:QUICK CONNECT TAB ROHS COMPLIANT: YES

TERMINAL, TAB, 6.35MM X 0.81MM, SOLDER; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:1.4MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:QUICK CONNECT TAB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 28AC7041
Product Name Terminal, Tab, 6.35Mm X 0.81Mm, Solder; Tab Size Metric Amp Te Connectivity
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Insulated Ferrules - 2885.9 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details