Terminal Magnetic Connector 300 20-23.5 AWG IDC
Mag-Mate Terminal 20-23AWG Tin Strip Product overview: 1217853-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217853-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333667-1217853-1
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Termination: IDC
Wire Gauge: 20-23.5 AWG
Standard Package: 16,000
Style: 300
Terminal Type: Splice Terminal, Tri-Slot
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1217853-1-CSI,-1217
Base Product Number: 1217853
RoHS Status: ROHS3 Compliant
TERM,SPL,TRI-SLOT,MA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A108666TR-ND | 392-1217853-1 | 1333667-1217853-1 | 97X0589 |
| Product Name | Magnetic Wire Connectors | Electronic Connector | Connectors, Interconnects - Terminals - Magnetic Wire Connectors | Term,spl,tri-Slot,mag-Mate Amp - Te Connectivity |
| Contact Size (AWG) | 20 to 23.5 AWG |