TE Connectivity Ballast Connectors 1217825-1

Description
Configuration Features Number of Positions : 1 Dimensions Wire Size (AWG) : 16 - 18 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Lighting Product Type : Connector Sealable : No
Request a Quote
Description
Configuration Features Number of Positions : 1 Dimensions Wire Size (AWG) : 16 - 18 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Lighting Product Type : Connector Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 1217825-1 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
1217825-1
Ballast Connectors 1217825-1
Configuration Features Number of Positions : 1 Dimensions Wire Size (AWG) : 16 - 18 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Lighting Product Type : Connector Sealable : No

Configuration Features


  • Number of Positions : 1

Dimensions


  • Wire Size (AWG) : 16 - 18

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Lighting Product Type : Connector
  • Sealable : No
Buy Now
Swedesboro, NJ, United States
Lighting Connectors
1217825-1
Lighting Connectors 1217825-1
Lighting Connectors

Lighting Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1217825-1 1217825-1
Product Name Ballast Connectors Lighting Connectors
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details