TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1217606-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 1.52 MM  [.06 INCH ] Overall Product Length : 20.45 MM  [.805 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 1.52 MM  [.06 INCH ] Overall Product Length : 20.45 MM  [.805 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1217606-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1217606-1
Crimp Wire Pins, Tabs & Ferrules 1217606-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 1.52 MM  [.06 INCH ] Overall Product Length : 20.45 MM  [.805 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 3.96 MM  [.156 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Barrel Inside Diameter : 1.52 MM  [.06 INCH ]
  • Overall Product Length : 20.45 MM  [.805 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A142096TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A142096TR-ND
Terminals - Barrel, Bullet Connectors A142096TR-ND
CONN TERM PIN 14-18AWG CRIMP

CONN TERM PIN 14-18AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A142096CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A142096CT-ND
Terminals - Barrel, Bullet Connectors A142096CT-ND
CONN TERM PIN 14-18AWG CRIMP

CONN TERM PIN 14-18AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1217606-1
Terminals 1217606-1
Terminals .156 DIA SHUR PLUG PTPBR

Terminals .156 DIA SHUR PLUG PTPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1217606-1 A142096TR-ND 1217606-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Shur-Plug Terminal Connector Pin; Male, Pin (Plug)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details