TE Connectivity Magnet Wire Terminals 1217595-1

Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 22 - 19.5 Magnet Wire Size (MM) : .71 - .87 Product Length : 22.73 MM  [.894 INCH ] Stock Thickness (Magnet Wire Side) : .64 MM  [.025 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Stranded, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 22 - 19.5 Magnet Wire Size (MM) : .71 - .87 Product Length : 22.73 MM  [.894 INCH ] Stock Thickness (Magnet Wire Side) : .64 MM  [.025 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Stranded, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1217595-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1217595-1
Magnet Wire Terminals 1217595-1
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 22 - 19.5 Magnet Wire Size (MM) : .71 - .87 Product Length : 22.73 MM  [.894 INCH ] Stock Thickness (Magnet Wire Side) : .64 MM  [.025 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Stranded, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 2

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.6 MM  [.063 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 22 - 19.5
  • Magnet Wire Size (MM) : .71 - .87
  • Product Length : 22.73 MM  [.894 INCH ]
  • Stock Thickness (Magnet Wire Side) : .64 MM  [.025 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A110937TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A110937TR-ND
Terminals - Magnetic Wire Connectors A110937TR-ND
CONN MAG TERM TAB

CONN MAG TERM TAB

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A110937CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A110937CT-ND
Terminals - Magnetic Wire Connectors A110937CT-ND
CONN MAG TERM TAB

CONN MAG TERM TAB

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1217595-1
Terminals 1217595-1
Terminals TAB 187 FASTON MAG-MATE

Terminals TAB 187 FASTON MAG-MATE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1217595-1 A110937TR-ND 1217595-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details
Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 0660-206-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details