TE Connectivity Connector Contacts 1217378-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 23.5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : Without Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 240 Packaging Features Packaging Method : Strip Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 23.5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : Without Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 240 Packaging Features Packaging Method : Strip Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1217378-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1217378-3
Connector Contacts 1217378-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 23.5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : Without Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 240 Packaging Features Packaging Method : Strip Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 23.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 240
  • Operating Voltage (VDC) : 240

Packaging Features


  • Packaging Method : Strip

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1217378-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Spade Terminals - 1-1377173-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details